TE Connectivity Circular Connector, Receptacle, 25-20, Panel; Product Range Deutsch - Te Connectivity DTS24F25-20HE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-20, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-20RoH S Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-20, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-20RoH S Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-20, Panel; Product Range Deutsch - Te Connectivity - 17X4331 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-20, Panel; Product Range Deutsch - Te Connectivity
17X4331
Circular Connector, Receptacle, 25-20, Panel; Product Range Deutsch - Te Connectivity 17X4331
CIRCULAR CONNECTOR, RECEPTACLE, 25-20, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-20RoH S Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-20, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-20RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X4331
Product Name Circular Connector, Receptacle, 25-20, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190310 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details