TE Connectivity Circular Connector, Receptacle, 23-55, Panel; Product Range Deutsch - Te Connectivity DTS24F23-55HD-LC

Description
DTS 55C 55#20 PIN RECP LC
Request a Quote
Description
DTS 55C 55#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24F23-55HD-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 55C 55#20 PIN RECP LC

DTS 55C 55#20 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 23-55, Panel; Product Range Deutsch - Te Connectivity - 02X5543 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-55, Panel; Product Range Deutsch - Te Connectivity
02X5543
Circular Connector, Receptacle, 23-55, Panel; Product Range Deutsch - Te Connectivity 02X5543
CIRCULAR CONNECTOR, RECEPTACLE, 23-55, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 23-55, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24F23-55HD-LC 02X5543
Product Name Circular Connector, Receptacle, 23-55, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-12328HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details