TE Connectivity Circular Connector, Receptacle, 23-53, Panel; Product Range Deutsch - Te Connectivity DTS24F23-53PB-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-53, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-53, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23-53, Panel; Product Range Deutsch - Te Connectivity - 02X5503 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-53, Panel; Product Range Deutsch - Te Connectivity
02X5503
Circular Connector, Receptacle, 23-53, Panel; Product Range Deutsch - Te Connectivity 02X5503
CIRCULAR CONNECTOR, RECEPTACLE, 23-53, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 23-53, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X5503
Product Name Circular Connector, Receptacle, 23-53, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
BrightConnX™ Rugged MRD - MRDBF05L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details