TE Connectivity Circular Connector, Receptacle, 21-75, Panel; Product Range Deutsch - Te Connectivity DTS24F21-75SA-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-75, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-75, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 21-75, Panel; Product Range Deutsch - Te Connectivity - 02X5375 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21-75, Panel; Product Range Deutsch - Te Connectivity
02X5375
Circular Connector, Receptacle, 21-75, Panel; Product Range Deutsch - Te Connectivity 02X5375
CIRCULAR CONNECTOR, RECEPTACLE, 21-75, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 21-75, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X5375
Product Name Circular Connector, Receptacle, 21-75, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA Straight Plug - 110576 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details
Heavy Duty Connector Accessories - A107327-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Cable Connectors - NC3-MG-A360-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details