TE Connectivity Circular Connector, Receptacle, 21-41, Panel; Product Range Deutsch - Te Connectivity DTS24F21-41JE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-41, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-41, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 21-41, Panel; Product Range Deutsch - Te Connectivity - 07X5355 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21-41, Panel; Product Range Deutsch - Te Connectivity
07X5355
Circular Connector, Receptacle, 21-41, Panel; Product Range Deutsch - Te Connectivity 07X5355
CIRCULAR CONNECTOR, RECEPTACLE, 21-41, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 21-41, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X5355
Product Name Circular Connector, Receptacle, 21-41, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190612 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A28400-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details