TE Connectivity Circular Connector, Receptacle, 21-39, Panel; Product Range Deutsch - Te Connectivity DTS24F21-39PC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-39, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:21-39RoH S Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-39, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:21-39RoH S Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 21-39, Panel; Product Range Deutsch - Te Connectivity - 02X5192 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21-39, Panel; Product Range Deutsch - Te Connectivity
02X5192
Circular Connector, Receptacle, 21-39, Panel; Product Range Deutsch - Te Connectivity 02X5192
CIRCULAR CONNECTOR, RECEPTACLE, 21-39, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:21-39RoH S Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 21-39, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:21-39RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X5192
Product Name Circular Connector, Receptacle, 21-39, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - U210C6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details