TE Connectivity Circular Connector, Receptacle, 21-16, Panel; Product Range Deutsch - Te Connectivity DTS24F21-16BC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-16, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-16, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 21-16, Panel; Product Range Deutsch - Te Connectivity - 02X5052 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21-16, Panel; Product Range Deutsch - Te Connectivity
02X5052
Circular Connector, Receptacle, 21-16, Panel; Product Range Deutsch - Te Connectivity 02X5052
CIRCULAR CONNECTOR, RECEPTACLE, 21-16, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 21-16, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X5052
Product Name Circular Connector, Receptacle, 21-16, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products