TE Connectivity Connectors, Interconnects - Circular Connectors - Housings DTS24F21-11AD

Description
Win Source Part Number: 1038893-DTS24F21-11A D Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: MIL-DTL-38999 Series III, DTS Type: For Male Pins Number of Positions: 11 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Package: Bulk Contact Size: 12 Note: Contacts Not Included Ingress Protection: Environment Resistant Shielding: Shielded Orientation: D Housing Color: Silver Standard Package: 1 Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: 21-11 Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -65°C ~ 200°C Shell Material: Aluminum Alloy Shell Finish: Electroless Nickel Insert Material: Plastic Alternative Parts (Cross-Reference): D38999/20FF11PN; D38999/24WF11PN; D38999/20WF11PN; D38999/20MF11PB; D38999/20FF11SN; D38999/20JF11SNDTS 24 F 21-11 AD; YDTS24F21-11AD0000; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Deutsch Connectors Other Names: DDTS24F21-11AD Base Product Number: DTS24F21
Request a Quote Datasheet
Description
Win Source Part Number: 1038893-DTS24F21-11A D Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: MIL-DTL-38999 Series III, DTS Type: For Male Pins Number of Positions: 11 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Package: Bulk Contact Size: 12 Note: Contacts Not Included Ingress Protection: Environment Resistant Shielding: Shielded Orientation: D Housing Color: Silver Standard Package: 1 Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: 21-11 Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -65°C ~ 200°C Shell Material: Aluminum Alloy Shell Finish: Electroless Nickel Insert Material: Plastic Alternative Parts (Cross-Reference): D38999/20FF11PN; D38999/24WF11PN; D38999/20WF11PN; D38999/20MF11PB; D38999/20FF11SN; D38999/20JF11SNDTS 24 F 21-11 AD; YDTS24F21-11AD0000; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Deutsch Connectors Other Names: DDTS24F21-11AD Base Product Number: DTS24F21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Housings - 1038893-DTS24F21-11AD - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1038893-DTS24F21-11AD
Connectors, Interconnects - Circular Connectors - Housings 1038893-DTS24F21-11AD
Win Source Part Number: 1038893-DTS24F21-11A D Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: MIL-DTL-38999 Series III, DTS Type: For Male Pins Number of Positions: 11 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Package: Bulk Contact Size: 12 Note: Contacts Not Included Ingress Protection: Environment Resistant Shielding: Shielded Orientation: D Housing Color: Silver Standard Package: 1 Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: 21-11 Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -65°C ~ 200°C Shell Material: Aluminum Alloy Shell Finish: Electroless Nickel Insert Material: Plastic Alternative Parts (Cross-Reference): D38999/20FF11PN; D38999/24WF11PN; D38999/20WF11PN; D38999/20MF11PB; D38999/20FF11SN; D38999/20JF11SNDTS 24 F 21-11 AD; YDTS24F21-11AD0000; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Deutsch Connectors Other Names: DDTS24F21-11AD Base Product Number: DTS24F21

Win Source Part Number: 1038893-DTS24F21-11AD
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: MIL-DTL-38999 Series III, DTS
Type: For Male Pins
Number of Positions: 11
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Size: 12
Note: Contacts Not Included
Ingress Protection: Environment Resistant
Shielding: Shielded
Orientation: D
Housing Color: Silver
Standard Package: 1
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: 21-11
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Aluminum Alloy
Shell Finish: Electroless Nickel
Insert Material: Plastic
Alternative Parts (Cross-Reference): D38999/20FF11PN; D38999/24WF11PN; D38999/20WF11PN; D38999/20MF11PB; D38999/20FF11SN; D38999/20JF11SNDTS 24 F 21-11 AD; YDTS24F21-11AD0000;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Deutsch Connectors
Other Names: DDTS24F21-11AD
Base Product Number: DTS24F21

Buy Now Datasheet
Electronic Connector - 320-DTS24F21-11AD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
320-DTS24F21-11AD
Electronic Connector 320-DTS24F21-11AD
CONN RCPT HSNG MALE 11POS PNL MT Product overview: DTS24F21-11AD from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-DTS24F21-11AD can be used for catalog matching and distributor lookup.

CONN RCPT HSNG MALE 11POS PNL MT Product overview: DTS24F21-11AD from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-DTS24F21-11AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1038893-DTS24F21-11AD 320-DTS24F21-11AD
Product Name Connectors, Interconnects - Circular Connectors - Housings Electronic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-F2P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin w/Enviro Seal - 190838-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details