TE Connectivity Circular Connector, Receptacle, 19-32, Panel; Product Range Deutsch - Te Connectivity DTS24F19-32HB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-32, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:19-32RoH S Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-32, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:19-32RoH S Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 19-32, Panel; Product Range Deutsch - Te Connectivity - 70W8973 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-32, Panel; Product Range Deutsch - Te Connectivity
70W8973
Circular Connector, Receptacle, 19-32, Panel; Product Range Deutsch - Te Connectivity 70W8973
CIRCULAR CONNECTOR, RECEPTACLE, 19-32, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:19-32RoH S Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19-32, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:19-32RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W8973
Product Name Circular Connector, Receptacle, 19-32, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-789-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details