TE Connectivity Circular, Receptacle, Size 17, 23Pos, Socket (L/c); Product Range Deutsch - Te Connectivity DTS24F17-99SE-LC

Description
CIRCULAR, RECEPTACLE, SIZE 17, 23POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Description
CIRCULAR, RECEPTACLE, SIZE 17, 23POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 17, 23Pos, Socket (L/c); Product Range Deutsch - Te Connectivity - 89W4708 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 23Pos, Socket (L/c); Product Range Deutsch - Te Connectivity
89W4708
Circular, Receptacle, Size 17, 23Pos, Socket (L/c); Product Range Deutsch - Te Connectivity 89W4708
CIRCULAR, RECEPTACLE, SIZE 17, 23POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR, RECEPTACLE, SIZE 17, 23POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W4708
Product Name Circular, Receptacle, Size 17, 23Pos, Socket (L/c); Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190807 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details