TE Connectivity Circular Connector, Receptacle, 17-99, Jam Nut; Product Range Deutsch - Te Connectivity DTS24F17-99AA

Description
DTS 23C 21#20, 2#16 PIN RECP
Request a Quote
Description
DTS 23C 21#20, 2#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24F17-99AA - PEI-Genesis
Philadelphia, PA, United States
DTS 23C 21#20, 2#16 PIN RECP

DTS 23C 21#20, 2#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 17-99, Jam Nut; Product Range Deutsch - Te Connectivity - 89W4651 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-99, Jam Nut; Product Range Deutsch - Te Connectivity
89W4651
Circular Connector, Receptacle, 17-99, Jam Nut; Product Range Deutsch - Te Connectivity 89W4651
CIRCULAR CONNECTOR, RECEPTACLE, 17-99, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 17-99, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24F17-99AA 89W4651
Product Name Circular Connector, Receptacle, 17-99, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm N Type Bulkhead Jack - 190422(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details