TE Connectivity Circular Connector, Receptacle, 17-6, Jam Nut; Product Range Deutsch - Te Connectivity DTS24F17-6SD-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-6, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-6, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 17-6, Jam Nut; Product Range Deutsch - Te Connectivity - 89W4646 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-6, Jam Nut; Product Range Deutsch - Te Connectivity
89W4646
Circular Connector, Receptacle, 17-6, Jam Nut; Product Range Deutsch - Te Connectivity 89W4646
CIRCULAR CONNECTOR, RECEPTACLE, 17-6, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-6, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W4646
Product Name Circular Connector, Receptacle, 17-6, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-13-1-B-LC6-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5317/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details