TE Connectivity Circular Connector, Receptacle, 17-6, Panel; Product Range Deutsch - Te Connectivity DTS24F17-6AE

Description
DTS 6C 6#12 PIN RECP LC
Request a Quote
Description
DTS 6C 6#12 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24F17-6AE - PEI-Genesis
Philadelphia, PA, United States
DTS 6C 6#12 PIN RECP LC

DTS 6C 6#12 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 17-6, Panel; Product Range Deutsch - Te Connectivity - 02X4862 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-6, Panel; Product Range Deutsch - Te Connectivity
02X4862
Circular Connector, Receptacle, 17-6, Panel; Product Range Deutsch - Te Connectivity 02X4862
CIRCULAR CONNECTOR, RECEPTACLE, 17-6, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-6, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24F17-6AE 02X4862
Product Name Circular Connector, Receptacle, 17-6, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details