TE Connectivity Electronic Connector DTS24F17-35PE

Description
CONN RCPT MALE 55POS GOLD CRIMP Product overview: DTS24F17-35PE from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-DTS24F17-35PE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT MALE 55POS GOLD CRIMP Product overview: DTS24F17-35PE from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-DTS24F17-35PE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 436-DTS24F17-35PE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
436-DTS24F17-35PE
Electronic Connector 436-DTS24F17-35PE
CONN RCPT MALE 55POS GOLD CRIMP Product overview: DTS24F17-35PE from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-DTS24F17-35PE can be used for catalog matching and distributor lookup.

CONN RCPT MALE 55POS GOLD CRIMP Product overview: DTS24F17-35PE from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-DTS24F17-35PE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - Deutsch DTS24F17-35PE - PEI-Genesis
Philadelphia, PA, United States
DTS 55C 55#22D PIN RECP

DTS 55C 55#22D PIN RECP

Buy Now
Circular Connectors - DTS24F17-35PE - 799278-DTS24F17-35PE - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - DTS24F17-35PE
799278-DTS24F17-35PE
Circular Connectors - DTS24F17-35PE 799278-DTS24F17-35PE
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 799278-DTS24F17-35PE Series: MIL-DTL-38999 Series III, DTS Packaging: Bulk Number of Positions: 55 Operating Temperature Range: -65°C ~ 200°C Features: Shielded Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Threaded Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Current Rating: 5A Ingress Protection: Environment Resistant Orientation: E Mounting: Panel Mount, Bulkhead - Front Side Nut Shell Size - Insert: 17-35 Shell Material, Finish: Aluminum, Nickel Plated Family Name: DTS Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): D38999/24SE35PE; D38999/24KE35PE(LC); D38999/24JE35AE; TVS07RS-17-35PE; Introduction Date: April 14, 2008 ECCN: EAR99 Country of Origin: India Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 799278-DTS24F17-35PE
Series: MIL-DTL-38999 Series III, DTS
Packaging: Bulk
Number of Positions: 55
Operating Temperature Range: -65°C ~ 200°C
Features: Shielded
Connector Type: Receptacle, Male Pins
Termination: Crimp
Fastening Type: Threaded
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Current Rating: 5A
Ingress Protection: Environment Resistant
Orientation: E
Mounting: Panel Mount, Bulkhead - Front Side Nut
Shell Size - Insert: 17-35
Shell Material, Finish: Aluminum, Nickel Plated
Family Name: DTS
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): D38999/24SE35PE; D38999/24KE35PE(LC); D38999/24JE35AE; TVS07RS-17-35PE;
Introduction Date: April 14, 2008
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circular Connector, Receptacle, 17-35, Jam Nut; Product Range Deutsch - Te Connectivity - 89W4605 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-35, Jam Nut; Product Range Deutsch - Te Connectivity
89W4605
Circular Connector, Receptacle, 17-35, Jam Nut; Product Range Deutsch - Te Connectivity 89W4605
CIRCULAR CONNECTOR, RECEPTACLE, 17-35, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 17-35, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-DTS24F17-35PE Deutsch DTS24F17-35PE 799278-DTS24F17-35PE 89W4605
Product Name Electronic Connector Circular Connectors - DTS24F17-35PE Circular Connector, Receptacle, 17-35, Jam Nut; Product Range Deutsch - Te Connectivity
Termination Crimp Crimp
Voltage Rating 400 to 550 volts
Current Rating 5.0 amps 5.0 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details