TE Connectivity Circular Connector, Receptacle, 17-35, Jam Nut; Product Range Deutsch - Te Connectivity DTS24F17-35HA-LC

Description
DTS 55C 55#22D PIN RECP LC
Request a Quote
Description
DTS 55C 55#22D PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24F17-35HA-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 55C 55#22D PIN RECP LC

DTS 55C 55#22D PIN RECP LC

Buy Now
Circular Connector, Receptacle, 17-35, Jam Nut; Product Range Deutsch - Te Connectivity - 89W4585 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-35, Jam Nut; Product Range Deutsch - Te Connectivity
89W4585
Circular Connector, Receptacle, 17-35, Jam Nut; Product Range Deutsch - Te Connectivity 89W4585
CIRCULAR CONNECTOR, RECEPTACLE, 17-35, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-35, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24F17-35HA-LC 89W4585
Product Name Circular Connector, Receptacle, 17-35, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details