TE Connectivity Circular Connector, Receptacle, 17-26, Jam Nut; Product Range Deutsch - Te Connectivity DTS24F17-26JA

Description
DTS 26C 26#20 SKT RECP
Request a Quote
Description
DTS 26C 26#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24F17-26JA - PEI-Genesis
Philadelphia, PA, United States
DTS 26C 26#20 SKT RECP

DTS 26C 26#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 17-26, Jam Nut; Product Range Deutsch - Te Connectivity - 89W4537 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-26, Jam Nut; Product Range Deutsch - Te Connectivity
89W4537
Circular Connector, Receptacle, 17-26, Jam Nut; Product Range Deutsch - Te Connectivity 89W4537
CIRCULAR CONNECTOR, RECEPTACLE, 17-26, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:A RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-26, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:A RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24F17-26JA 89W4537
Product Name Circular Connector, Receptacle, 17-26, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CKB.M16.GLVG-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers
Cable Connectors - NCK-FHG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Assortment of plugs - NEKM-C-10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details