TE Connectivity Circular Connector, Receptacle, 17-26, Jam Nut; Product Range Deutsch - Te Connectivity DTS24F17-26HN

Description
DTS 26C 26#20 PIN RECP
Request a Quote
Description
DTS 26C 26#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24F17-26HN - PEI-Genesis
Philadelphia, PA, United States
DTS 26C 26#20 PIN RECP

DTS 26C 26#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 17-26, Jam Nut; Product Range Deutsch - Te Connectivity - 89W4535 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-26, Jam Nut; Product Range Deutsch - Te Connectivity
89W4535
Circular Connector, Receptacle, 17-26, Jam Nut; Product Range Deutsch - Te Connectivity 89W4535
CIRCULAR CONNECTOR, RECEPTACLE, 17-26, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-26, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24F17-26HN 89W4535
Product Name Circular Connector, Receptacle, 17-26, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1671-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details