TE Connectivity Circular Connector, Receptacle, 17-26, Jam Nut; Product Range Deutsch - Te Connectivity DTS24F17-26AB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-26, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-26, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 17-26, Jam Nut; Product Range Deutsch - Te Connectivity - 89W4514 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-26, Jam Nut; Product Range Deutsch - Te Connectivity
89W4514
Circular Connector, Receptacle, 17-26, Jam Nut; Product Range Deutsch - Te Connectivity 89W4514
CIRCULAR CONNECTOR, RECEPTACLE, 17-26, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 17-26, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W4514
Product Name Circular Connector, Receptacle, 17-26, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANF - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details