TE Connectivity Circular Connector, Receptacle, 15-5, Panel; Product Range Deutsch - Te Connectivity DTS24F15-5HB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-5, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-5 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-5, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-5 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-5, Panel; Product Range Deutsch - Te Connectivity - 17X4305 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-5, Panel; Product Range Deutsch - Te Connectivity
17X4305
Circular Connector, Receptacle, 15-5, Panel; Product Range Deutsch - Te Connectivity 17X4305
CIRCULAR CONNECTOR, RECEPTACLE, 15-5, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-5 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-5, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-5 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X4305
Product Name Circular Connector, Receptacle, 15-5, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products