TE Connectivity Circular Connector, Receptacle, 15-19, Panel; Product Range Deutsch - Te Connectivity DTS24F15-19HD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-19, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-19RoH S Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-19, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-19RoH S Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-19, Panel; Product Range Deutsch - Te Connectivity - 02X4750 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-19, Panel; Product Range Deutsch - Te Connectivity
02X4750
Circular Connector, Receptacle, 15-19, Panel; Product Range Deutsch - Te Connectivity 02X4750
CIRCULAR CONNECTOR, RECEPTACLE, 15-19, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-19RoH S Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-19, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-19RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X4750
Product Name Circular Connector, Receptacle, 15-19, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
75 Ohm SMZ 90° Female Plug - 110865 - PIC Wire & Cable
Specs
Gender Female / Jack
Geometry Right Angle
View Details
Connector Hypertronics - 91Y4120 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
View Details
PCI Express - 10025026-10003HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers