TE Connectivity Circular Connector, Receptacle, 15-15, Panel; Product Range Deutsch - Te Connectivity DTS24F15-15SN

Description
DTS 15C 14#20, 1#16 SKT RECP
Request a Quote
Description
DTS 15C 14#20, 1#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24F15-15SN - PEI-Genesis
Philadelphia, PA, United States
DTS 15C 14#20, 1#16 SKT RECP

DTS 15C 14#20, 1#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 15-15, Panel; Product Range Deutsch - Te Connectivity - 02X4736 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-15, Panel; Product Range Deutsch - Te Connectivity
02X4736
Circular Connector, Receptacle, 15-15, Panel; Product Range Deutsch - Te Connectivity 02X4736
CIRCULAR CONNECTOR, RECEPTACLE, 15-15, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 15-15, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24F15-15SN 02X4736
Product Name Circular Connector, Receptacle, 15-15, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - ECG.0B.309.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details