TE Connectivity Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity DTS24F13-4JC-LC

Description
DTS 4C 4#16 SKT RECP LC
Request a Quote
Description
DTS 4C 4#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24F13-4JC-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 4C 4#16 SKT RECP LC

DTS 4C 4#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity - 85W5005 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity
85W5005
Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity 85W5005
CIRCULAR CONNECTOR, RECEPTACLE, 13-4, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-4, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24F13-4JC-LC 85W5005
Product Name Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190615 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
SATA - 10022676-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
5 suppliers