DTS 4C 4#16 PIN RECP LC
CIRCULAR CONNECTOR, RECEPTACLE, 13-4, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch DTS24F13-4HN-LC | 08X8734 |
| Product Name | Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity | |
| Gender | Female / Jack |