TE Connectivity Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity DTS24F13-4BN

Description
DTS 4C 4#16 SKT RECP LC
Request a Quote
Description
DTS 4C 4#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24F13-4BN - PEI-Genesis
Philadelphia, PA, United States
DTS 4C 4#16 SKT RECP LC

DTS 4C 4#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity - 85W5001 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity
85W5001
Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity 85W5001
CIRCULAR CONNECTOR, RECEPTACLE, 13-4, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-4, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24F13-4BN 85W5001
Product Name Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10025026-10200PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers