TE Connectivity Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity DTS24F13-4BC

Description
DTS 4C 4#16 SKT RECP LC
Request a Quote
Description
DTS 4C 4#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24F13-4BC - PEI-Genesis
Philadelphia, PA, United States
DTS 4C 4#16 SKT RECP LC

DTS 4C 4#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity - 85W4998 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity
85W4998
Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity 85W4998
CIRCULAR CONNECTOR, RECEPTACLE, 13-4, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-4, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24F13-4BC 85W4998
Product Name Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details