TE Connectivity Circular Connector, Receptacle, 11-99, Panel; Product Range Deutsch - Te Connectivity DTS24F11-99PC-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-99, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-99, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11-99, Panel; Product Range Deutsch - Te Connectivity - 07X5307 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-99, Panel; Product Range Deutsch - Te Connectivity
07X5307
Circular Connector, Receptacle, 11-99, Panel; Product Range Deutsch - Te Connectivity 07X5307
CIRCULAR CONNECTOR, RECEPTACLE, 11-99, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 11-99, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X5307
Product Name Circular Connector, Receptacle, 11-99, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details