TE Connectivity Circular Connector, Receptacle, 11-5, Panel; Product Range Deutsch - Te Connectivity DTS24F11-5PE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-5, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:11-5 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-5, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:11-5 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11-5, Panel; Product Range Deutsch - Te Connectivity - 70W8587 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-5, Panel; Product Range Deutsch - Te Connectivity
70W8587
Circular Connector, Receptacle, 11-5, Panel; Product Range Deutsch - Te Connectivity 70W8587
CIRCULAR CONNECTOR, RECEPTACLE, 11-5, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:11-5 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-5, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:11-5 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W8587
Product Name Circular Connector, Receptacle, 11-5, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRG-A800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Contacts - 113920P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers