TE Connectivity Circular Connector, Receptacle, 11-2, Panel; Product Range Deutsch - Te Connectivity DTS24F11-2PB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-2, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:11-2 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-2, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:11-2 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11-2, Panel; Product Range Deutsch - Te Connectivity - 07X5213 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-2, Panel; Product Range Deutsch - Te Connectivity
07X5213
Circular Connector, Receptacle, 11-2, Panel; Product Range Deutsch - Te Connectivity 07X5213
CIRCULAR CONNECTOR, RECEPTACLE, 11-2, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:11-2 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-2, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:11-2 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X5213
Product Name Circular Connector, Receptacle, 11-2, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products