DTS20Z19-32PN-LC -- DTS 32C 32#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Dts 32C 32#20 Pin Recp Deutsch - Te Connectivity
DTS20Z19-32PN-LC
Description
DTS 32C 32#20 PIN RECP
Description
DTS 32C 32#20 PIN RECP
Suppliers
Dts 32C 32#20 Pin Recp Deutsch - Te Connectivity
09AC0730
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
09AC0730 |
|
Product Name
|
Dts 32C 32#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details