DTS20Z19-11HN -- DTS 11C 11#16 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Dts 11C 11#16 Pin Recp Deutsch - Te Connectivity
DTS20Z19-11HN
Description
DTS 11C 11#16 PIN RECP
Description
DTS 11C 11#16 PIN RECP
Suppliers
Dts 11C 11#16 Pin Recp Deutsch - Te Connectivity
09AC0691
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
09AC0691 |
|
Product Name
|
Dts 11C 11#16 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Beckhoff Automation LLC
C9900-P927 | Power connector, field assembly, plastic, AWG28…AWG14 (0.2 mm²…1.5 mm²), pin spacing 3.5 mm, 1-row, black, straight, female, IP20, 5-pin, screw connection
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
30 AWG
View Details