DTS20Z13-08PN-3028 -- DTS 8C 8#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Dts 8C 8#20 Pin Recp Deutsch - Te Connectivity
DTS20Z13-08PN-3028
Description
DTS 8C 8#20 PIN RECP
Description
DTS 8C 8#20 PIN RECP
Suppliers
Dts 8C 8#20 Pin Recp Deutsch - Te Connectivity
53AC4973
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC4973 |
|
Product Name
|
Dts 8C 8#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Voltage Rating
500 volts
Current Rating
3.5 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers