TE Connectivity
Dts 5C 5#20 Pin Recp Lc Deutsch - Te Connectivity
DTS20Z11-5HN-LC
Description
DTS 5C 5#20 PIN RECP LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 5C 5#20 PIN RECP LC
Request a Quote
Email Supplier
Suppliers
Dts 5C 5#20 Pin Recp Lc Deutsch - Te Connectivity
48Y1561
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch DTS20Z11-5HN-LC |
48Y1561 |
|
Product Name
|
|
Dts 5C 5#20 Pin Recp Lc Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details