TE Connectivity
Dts 5C 5#20 Pin Recp Deutsch - Te Connectivity
DTS20Z11-05PN-3028
Description
DTS 5C 5#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 5C 5#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Dts 5C 5#20 Pin Recp Deutsch - Te Connectivity
09AC0308
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch DTS20Z11-05PN-3028 |
09AC0308 |
|
Product Name
|
|
Dts 5C 5#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details