TE Connectivity Circular Connector, Receptacle, 9-98, Flange; Product Range Deutsch - Te Connectivity DTS20W9-98SN-LC

Description
DTS 3C 3#20 SKT RECP
Request a Quote
Description
DTS 3C 3#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W9-98SN-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 3C 3#20 SKT RECP

DTS 3C 3#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 9-98, Flange; Product Range Deutsch - Te Connectivity - 89W4512 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-98, Flange; Product Range Deutsch - Te Connectivity
89W4512
Circular Connector, Receptacle, 9-98, Flange; Product Range Deutsch - Te Connectivity 89W4512
CIRCULAR CONNECTOR, RECEPTACLE, 9-98, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 9-98, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W9-98SN-LC 89W4512
Product Name Circular Connector, Receptacle, 9-98, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-606-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details