CIRCULAR CONNECTOR, RECEPTACLE, 9-98, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 89W4483 |
| Product Name | Circular Connector, Receptacle, 9-98, Flange; Product Range Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |