TE Connectivity Circular Connector, Receptacle, 9-35, Panel; Product Range Deutsch - Te Connectivity DTS20W9-35AE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 9-35, Panel; Product Range Deutsch - Te Connectivity - 70W8489 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-35, Panel; Product Range Deutsch - Te Connectivity
70W8489
Circular Connector, Receptacle, 9-35, Panel; Product Range Deutsch - Te Connectivity 70W8489
CIRCULAR CONNECTOR, RECEPTACLE, 9-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 9-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W8489
Product Name Circular Connector, Receptacle, 9-35, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Chameleon - 027-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details