TE Connectivity Circular Connector, Receptacle, 25-35, Flange; Product Range Deutsch - Te Connectivity DTS20W25-35AA

Description
DTS 128C 128#22D PIN RECP LC
Request a Quote
Description
DTS 128C 128#22D PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W25-35AA - PEI-Genesis
Philadelphia, PA, United States
DTS 128C 128#22D PIN RECP LC

DTS 128C 128#22D PIN RECP LC

Buy Now
Circular Connector, Receptacle, 25-35, Flange; Product Range Deutsch - Te Connectivity - 89W4369 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-35, Flange; Product Range Deutsch - Te Connectivity
89W4369
Circular Connector, Receptacle, 25-35, Flange; Product Range Deutsch - Te Connectivity 89W4369
CIRCULAR CONNECTOR, RECEPTACLE, 25-35, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-35, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W25-35AA 89W4369
Product Name Circular Connector, Receptacle, 25-35, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
DDR2 - 10005639-11207LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details