TE Connectivity Circular Connector, Receptacle, 25-24, Flange; Product Range Deutsch - Te Connectivity DTS20W25-24AN

Description
DTS 24C 12#16, 12#12 PIN RECP
Request a Quote
Description
DTS 24C 12#16, 12#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W25-24AN - PEI-Genesis
Philadelphia, PA, United States
DTS 24C 12#16, 12#12 PIN RECP

DTS 24C 12#16, 12#12 PIN RECP

Buy Now
Circular Connector, Receptacle, 25-24, Flange; Product Range Deutsch - Te Connectivity - 89W4284 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-24, Flange; Product Range Deutsch - Te Connectivity
89W4284
Circular Connector, Receptacle, 25-24, Flange; Product Range Deutsch - Te Connectivity 89W4284
CIRCULAR CONNECTOR, RECEPTACLE, 25-24, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-24, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W25-24AN 89W4284
Product Name Circular Connector, Receptacle, 25-24, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details
BrightConnX™ Rugged MRD - MRDAH08L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 100 volts
Current Rating 3.0 amps
View Details
4 suppliers