TE Connectivity Circular Connector, Receptacle, 25-20, Panel; Product Range Deutsch - Te Connectivity DTS20W25-20JA

Description
DTS 30C 10#20 13#16 4#12 3#8 S
Request a Quote
Description
DTS 30C 10#20 13#16 4#12 3#8 S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W25-20JA - PEI-Genesis
Philadelphia, PA, United States
DTS 30C 10#20 13#16 4#12 3#8 S

DTS 30C 10#20 13#16 4#12 3#8 S

Buy Now
Circular Connector, Receptacle, 25-20, Panel; Product Range Deutsch - Te Connectivity - 19X4437 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-20, Panel; Product Range Deutsch - Te Connectivity
19X4437
Circular Connector, Receptacle, 25-20, Panel; Product Range Deutsch - Te Connectivity 19X4437
CIRCULAR CONNECTOR, RECEPTACLE, 25-20, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:A RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-20, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:A RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W25-20JA 19X4437
Product Name Circular Connector, Receptacle, 25-20, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers