TE Connectivity Circular Connector, Receptacle, 23-35, Panel; Product Range Deutsch - Te Connectivity DTS20W23-35PD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23-35, Panel; Product Range Deutsch - Te Connectivity - 07X5080 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-35, Panel; Product Range Deutsch - Te Connectivity
07X5080
Circular Connector, Receptacle, 23-35, Panel; Product Range Deutsch - Te Connectivity 07X5080
CIRCULAR CONNECTOR, RECEPTACLE, 23-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 23-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X5080
Product Name Circular Connector, Receptacle, 23-35, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-T50-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details