TE Connectivity Circular Connector, Receptacle, 23-21, Panel; Product Range Deutsch - Te Connectivity DTS20W23-21JC

Description
DTS 21C 21#16 SKT RECP
Request a Quote
Description
DTS 21C 21#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W23-21JC - PEI-Genesis
Philadelphia, PA, United States
DTS 21C 21#16 SKT RECP

DTS 21C 21#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 23-21, Panel; Product Range Deutsch - Te Connectivity - 02X4380 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-21, Panel; Product Range Deutsch - Te Connectivity
02X4380
Circular Connector, Receptacle, 23-21, Panel; Product Range Deutsch - Te Connectivity 02X4380
CIRCULAR CONNECTOR, RECEPTACLE, 23-21, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 23-21, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W23-21JC 02X4380
Product Name Circular Connector, Receptacle, 23-21, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
50 Ohm TNC 90° Plug - 150509 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
DIN 41612 - 39-XC5C-9622-1-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers