TE Connectivity Circular Connector, Receptacle, 21-75, Panel; Product Range Deutsch - Te Connectivity DTS20W21-75SE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-75, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-75, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 21-75, Panel; Product Range Deutsch - Te Connectivity - 02X4352 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21-75, Panel; Product Range Deutsch - Te Connectivity
02X4352
Circular Connector, Receptacle, 21-75, Panel; Product Range Deutsch - Te Connectivity 02X4352
CIRCULAR CONNECTOR, RECEPTACLE, 21-75, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 21-75, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X4352
Product Name Circular Connector, Receptacle, 21-75, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers