TE Connectivity Circular Connector, Receptacle, 21-41, Panel; Product Range Deutsch - Te Connectivity DTS20W21-41JB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-41, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-41, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 21-41, Panel; Product Range Deutsch - Te Connectivity - 07X5045 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21-41, Panel; Product Range Deutsch - Te Connectivity
07X5045
Circular Connector, Receptacle, 21-41, Panel; Product Range Deutsch - Te Connectivity 07X5045
CIRCULAR CONNECTOR, RECEPTACLE, 21-41, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 21-41, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X5045
Product Name Circular Connector, Receptacle, 21-41, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190110 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CHAMELEON PLUG - 027-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details