TE Connectivity Circular Connector, Receptacle, 19-35, Flange; Product Range Deutsch - Te Connectivity DTS20W19-35SB

Description
DTS 66C 66#22D SKT RECP
Request a Quote
Description
DTS 66C 66#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W19-35SB - PEI-Genesis
Philadelphia, PA, United States
DTS 66C 66#22D SKT RECP

DTS 66C 66#22D SKT RECP

Buy Now
Circular Connector, Receptacle, 19-35, Flange; Product Range Deutsch - Te Connectivity - 70W8475 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-35, Flange; Product Range Deutsch - Te Connectivity
70W8475
Circular Connector, Receptacle, 19-35, Flange; Product Range Deutsch - Te Connectivity 70W8475
CIRCULAR CONNECTOR, RECEPTACLE, 19-35, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:BRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19-35, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:BRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W19-35SB 70W8475
Product Name Circular Connector, Receptacle, 19-35, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details