TE Connectivity Circular Connector, Receptacle, 19-35, Flange; Product Range Deutsch - Te Connectivity DTS20W19-35SB-LC

Description
DTS 66C 66#22D SKT RECP
Request a Quote
Description
DTS 66C 66#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W19-35SB-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 66C 66#22D SKT RECP

DTS 66C 66#22D SKT RECP

Buy Now
Circular Connector, Receptacle, 19-35, Flange; Product Range Deutsch - Te Connectivity - 70W8476 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-35, Flange; Product Range Deutsch - Te Connectivity
70W8476
Circular Connector, Receptacle, 19-35, Flange; Product Range Deutsch - Te Connectivity 70W8476
CIRCULAR CONNECTOR, RECEPTACLE, 19-35, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19-35, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W19-35SB-LC 70W8476
Product Name Circular Connector, Receptacle, 19-35, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
PCI Express - 10018783-13230ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers