TE Connectivity Circular Connector, Receptacle, 19-35, Flange; Product Range Deutsch - Te Connectivity DTS20W19-35SA-LC

Description
DTS 66C 66#22D SKT RECP
Request a Quote
Description
DTS 66C 66#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W19-35SA-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 66C 66#22D SKT RECP

DTS 66C 66#22D SKT RECP

Buy Now
Circular Connector, Receptacle, 19-35, Flange; Product Range Deutsch - Te Connectivity - 70W8474 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-35, Flange; Product Range Deutsch - Te Connectivity
70W8474
Circular Connector, Receptacle, 19-35, Flange; Product Range Deutsch - Te Connectivity 70W8474
CIRCULAR CONNECTOR, RECEPTACLE, 19-35, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19-35, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W19-35SA-LC 70W8474
Product Name Circular Connector, Receptacle, 19-35, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190319 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details