TE Connectivity Circular Connector, Receptacle, 19-35, Panel; Product Range Deutsch - Te Connectivity DTS20W19-35HD

Description
DTS 66C 66#22D PIN RECP
Request a Quote
Description
DTS 66C 66#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W19-35HD - PEI-Genesis
Philadelphia, PA, United States
DTS 66C 66#22D PIN RECP

DTS 66C 66#22D PIN RECP

Buy Now
Circular Connector, Receptacle, 19-35, Panel; Product Range Deutsch - Te Connectivity - 02X3949 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-35, Panel; Product Range Deutsch - Te Connectivity
02X3949
Circular Connector, Receptacle, 19-35, Panel; Product Range Deutsch - Te Connectivity 02X3949
CIRCULAR CONNECTOR, RECEPTACLE, 19-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W19-35HD 02X3949
Product Name Circular Connector, Receptacle, 19-35, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110397 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Termination Crimp
View Details