TE Connectivity Circular Connector, Receptacle, 19-35, Flange; Product Range Deutsch - Te Connectivity DTS20W19-35BE

Description
DTS 66C 66#22D SKT RECP LC
Request a Quote
Description
DTS 66C 66#22D SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W19-35BE - PEI-Genesis
Philadelphia, PA, United States
DTS 66C 66#22D SKT RECP LC

DTS 66C 66#22D SKT RECP LC

Buy Now
Circular Connector, Receptacle, 19-35, Flange; Product Range Deutsch - Te Connectivity - 70W8447 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-35, Flange; Product Range Deutsch - Te Connectivity
70W8447
Circular Connector, Receptacle, 19-35, Flange; Product Range Deutsch - Te Connectivity 70W8447
CIRCULAR CONNECTOR, RECEPTACLE, 19-35, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:E RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19-35, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:E RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W19-35BE 70W8447
Product Name Circular Connector, Receptacle, 19-35, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details