TE Connectivity Circular Connector, Receptacle, 19-11, Flange; Product Range Deutsch - Te Connectivity DTS20W19-11AD

Description
DTS 11C 11#16 PIN RECP LC
Request a Quote
Description
DTS 11C 11#16 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W19-11AD - PEI-Genesis
Philadelphia, PA, United States
DTS 11C 11#16 PIN RECP LC

DTS 11C 11#16 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 19-11, Flange; Product Range Deutsch - Te Connectivity - 70W8350 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-11, Flange; Product Range Deutsch - Te Connectivity
70W8350
Circular Connector, Receptacle, 19-11, Flange; Product Range Deutsch - Te Connectivity 70W8350
CIRCULAR CONNECTOR, RECEPTACLE, 19-11, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19-11, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W19-11AD 70W8350
Product Name Circular Connector, Receptacle, 19-11, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N Straight Plug - 190410 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Chameleon - 026-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details