TE Connectivity Circular Connector, Receptacle, 17-99, Panel; Product Range Deutsch - Te Connectivity DTS20W17-99SN

Description
DTS 23C 21#20, 2#16 SKT RECP
Request a Quote
Description
DTS 23C 21#20, 2#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W17-99SN - PEI-Genesis
Philadelphia, PA, United States
DTS 23C 21#20, 2#16 SKT RECP

DTS 23C 21#20, 2#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 17-99, Panel; Product Range Deutsch - Te Connectivity - 07X5036 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-99, Panel; Product Range Deutsch - Te Connectivity
07X5036
Circular Connector, Receptacle, 17-99, Panel; Product Range Deutsch - Te Connectivity 07X5036
CIRCULAR CONNECTOR, RECEPTACLE, 17-99, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-99, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W17-99SN 07X5036
Product Name Circular Connector, Receptacle, 17-99, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1320G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details